Nidec Copal (USA) Corporation Attenuators E-TA3216 2DB N7

Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA32162DBN7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
E-TA32162DBN7-ND
Attenuators E-TA32162DBN7-ND
RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 2dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 2DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 2DB N7
Attenuators E-TA3216 2DB N7
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 2DB N7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 2DB N7
Attenuators E-TA3216 2DB N7
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA32162DBN7-ND E-TA3216 2DB N7
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342D-D06587-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details