Nidec Copal (USA) Corporation Attenuators E-TA2012 T 10DB N1

Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 563-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
563-1362-2-ND
Attenuators 563-1362-2-ND
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 10DB N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 T 10DB N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 563-1362-2-ND E-TA2012 T 10DB N1
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details