Nidec America Corporation Attenuators E-TA2012 7DB N2

Description
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Description
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)
Datasheet
Datasheet Summary
Powered by GS/AI

The E-TA2012 7DB N2 is a thermal variable attenuator designed for applications requiring precise attenuation across a frequency range of DC to 3 GHz. It features a flat Voltage Standing Wave Ratio (VSWR) characteristic and a linear attenuation response to temperature fluctuations, making it suitable for temperature compensation in microwave high power amplifiers. The device operates with a power rating of 63 mW and is compliant with RoHS standards. The attenuation tolerance is ±0.5 dB at 25 °C, with an impedance of 50 Ω. The operating temperature range is from -40 °C to +100 °C. The temperature coefficient of attenuation for this part number is specified as N2, which indicates its performance stability across varying temperatures. The product is available in taping packaging for automated assembly or bulk packaging options. Engineers considering this attenuator should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and temperature performance.

Datasheet Summary
Powered by GS/AI

The E-TA2012 7DB N2 is a thermal variable attenuator designed for applications requiring precise attenuation across a frequency range of DC to 3 GHz. It features a flat Voltage Standing Wave Ratio (VSWR) characteristic and a linear attenuation response to temperature fluctuations, making it suitable for temperature compensation in microwave high power amplifiers. The device operates with a power rating of 63 mW and is compliant with RoHS standards. The attenuation tolerance is ±0.5 dB at 25 °C, with an impedance of 50 Ω. The operating temperature range is from -40 °C to +100 °C. The temperature coefficient of attenuation for this part number is specified as N2, which indicates its performance stability across varying temperatures. The product is available in taping packaging for automated assembly or bulk packaging options. Engineers considering this attenuator should evaluate its specifications against their project requirements, particularly in terms of frequency range, power handling, and temperature performance.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA2012 7DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA2012 7DB N2
Attenuators E-TA2012 7DB N2
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - E-TA2012 7DB N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA2012 7DB N2
Attenuators E-TA2012 7DB N2
RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

RF Attenuators 7dB 0 Hz ~ 3 GHz 50 Ohms 63mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number E-TA2012 7DB N2
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA210-25LF - 121626-AA210-25LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2 GHz
View Details
5 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details