TE Connectivity Switches - Slide Switches MMS43R

Description
SWITCH SLIDE 4P3T 100MA 30V
Datasheet
Description
SWITCH SLIDE 4P3T 100MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
MMS43R
Switches - Slide Switches MMS43R
SWITCH SLIDE 4P3T 100MA 30V

SWITCH SLIDE 4P3T 100MA 30V

Supplier's Site
Slide Switch, 4P3T, 100Ma, 30V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 46F2915 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4P3T, 100Ma, 30V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
46F2915
Slide Switch, 4P3T, 100Ma, 30V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 46F2915
SLIDE SWITCH, 4P3T, 100mA, 30V, THOUGH HOLE; Contact Configuration:4P3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, 4P3T, 100mA, 30V, THOUGH HOLE; Contact Configuration:4P3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number MMS43R 46F2915
Product Name Switches - Slide Switches Slide Switch, 4P3T, 100Ma, 30V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Operating Temp -4 to 140 F (-20 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-2422-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 7347334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details