NKK Switches Slide Switches MS22BSG40

Description
Slide Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - MS22BSG40-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
MS22BSG40-ND
Slide Switches MS22BSG40-ND
Slide Switch DPDT Through Hole, Right Angle, Vertical

Slide Switch DPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - MS22BSG40
928121-MS22BSG40
Slide Switches - MS22BSG40 928121-MS22BSG40
Manufacturer: NKK Switches Win Source Part Number: 928121-MS22BSG40 Series: MS Operating Temperature Range: -30°C ~ 85°C Features: Slide Switch DPDT Through Hole, Right Angle, Vertical Package: Tray Mounting: Through Hole, Right Angle, Vertical Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: MS22BSG40-RO, -MS22BSG40, MS22BSG40-RO-ND

Manufacturer: NKK Switches
Win Source Part Number: 928121-MS22BSG40
Series: MS
Operating Temperature Range: -30°C ~ 85°C
Features: Slide Switch DPDT Through Hole, Right Angle, Vertical
Package: Tray
Mounting: Through Hole, Right Angle, Vertical
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: MS22BSG40-RO, -MS22BSG40, MS22BSG40-RO-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS22BSG40
Slide Switches MS22BSG40
Slide Switches DPDT ON-ON .323 ACTR VERTICAL PC .4VA

Slide Switches DPDT ON-ON .323 ACTR VERTICAL PC .4VA

Buy Now Datasheet
Switches - Slide Switches MS22BSG40
SWITCH SLIDE DPDT 0.4VA 28V

SWITCH SLIDE DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number MS22BSG40-ND 928121-MS22BSG40 MS22BSG40 MS22BSG40
Product Name Slide Switches Slide Switches - MS22BSG40 Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP6T
Current Rating 0.2500 amps
View Details
Slide Switches - 2300-MSN23ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers