Nidec Copal (USA) Corporation Switches - Slide Switches CJS-1201B

Description
Win Source Part Number: 1052078-CJS-1201B Category: Switches>Slide Switches Series: CJS Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200B; 1-1825059-3; 3-1825059-7; CJS-1200A; CFS-0200MB; 1-1825002-3CJS-1201B .; CJS1201B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CJS-1201
Request a Quote Datasheet
Description
Win Source Part Number: 1052078-CJS-1201B Category: Switches>Slide Switches Series: CJS Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200B; 1-1825059-3; 3-1825059-7; CJS-1200A; CFS-0200MB; 1-1825002-3CJS-1201B .; CJS1201B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CJS-1201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1052078-CJS-1201B
Switches - Slide Switches 1052078-CJS-1201B
Win Source Part Number: 1052078-CJS-1201B Category: Switches>Slide Switches Series: CJS Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200B; 1-1825059-3; 3-1825059-7; CJS-1200A; CFS-0200MB; 1-1825002-3CJS-1201B .; CJS1201B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CJS-1201

Win Source Part Number: 1052078-CJS-1201B
Category: Switches>Slide Switches
Series: CJS
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6 V
Standard Package: 100
Mounting: SMD (SMT)
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Off-On
Actuator Type: Flush
Actuator Length: Flush
Switch Travel: 0.60mm
Electrical Life: 200 Cycles
Operating Force: 600gf
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CJS-1200B; 1-1825059-3; 3-1825059-7; CJS-1200A; CFS-0200MB; 1-1825002-3CJS-1201B.; CJS1201B;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: Nidec Copal Electronics
Base Product Number: CJS-1201

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4740 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4740
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4740
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CJS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches CJS-1201B
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1052078-CJS-1201B 56AC4740 CJS-1201B
Product Name Switches - Slide Switches Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Surface Mount Technology
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825256-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS12CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers