TE Connectivity Slide Switches 1825010-3

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825010-3 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825010-3
Slide Switches 1825010-3
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Length : 10.16 MM  [.4 INCH ] PCB Tail Length : 4.06 MM  [.16 INCH ] Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 115 Slide Switch Voltage Rating (VDC) : 28 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Extended, Side Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Length : 10.16 MM  [.4 INCH ]
  • PCB Tail Length : 4.06 MM  [.16 INCH ]
  • Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 115
  • Slide Switch Voltage Rating (VDC) : 28

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Extended, Side
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Slide Switches - 1825010-3-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825010-3-ND
Slide Switches 1825010-3-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - 1825010-3
809045-1825010-3
Slide Switches - 1825010-3 809045-1825010-3
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 809045-1825010-3 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole, Right Angle Contact Finish: Silver Contact Material: Copper Alloy Actuator Material: Polyamide (PA46), Nylon 4/6 Voltage Rating - AC: 115V Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.67mm Switch Travel: 2.79mm Electrical Life: 15,000 Cycles Operating Force: 950gf Mechanical Life: 15,000 Cycles Temperature Range - Operating: -40°C ~ 80°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,120 MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (AC)

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 809045-1825010-3
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Contact Finish: Silver
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - AC: 115V
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.67mm
Switch Travel: 2.79mm
Electrical Life: 15,000 Cycles
Operating Force: 950gf
Mechanical Life: 15,000 Cycles
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,120
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (AC)

Buy Now
Switches - Slide Switches 1825010-3
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1825010-3
Slide Switches 1825010-3
Slide Switches DPDT AUTOSLIDE SWITCH

Slide Switches DPDT AUTOSLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825010-3 1825010-3-ND 809045-1825010-3 1825010-3 1825010-3
Product Name Slide Switches Slide Switches Slide Switches - 1825010-3 Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details
Slide Switches - 1-1437579-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
2 suppliers
Slide Switches - 450-1614-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers