Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches Dip Switch
SWITCH SLIDE DIP SPST 25MA 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-2102-P | Z5643CT-ND | A6SN-2102-P | A6SN-2102-P |
| Product Name | A6SN Slide DIP Switch | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 7 x 7.5 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |