TE Connectivity DIP Switch 1-5161390-6

Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 16 Number of Switches : 16 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICIN) : 98.42 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 43.18 MM  [1.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 16 Number of Switches : 16 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICIN) : 98.42 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 43.18 MM  [1.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-5161390-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-5161390-6
DIP Switch 1-5161390-6
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 16 Number of Switches : 16 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICIN) : 98.42 DIP & SIP Switch Contact Current Rating (AMP) : .01 DIP & SIP Switch Contact Mating Area Plating Material : Tin Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 43.18 MM  [1.699 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Natural DIP & SIP Switch Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Method : Tube Packaging Quantity : 25 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM  [.126 INCH ]

Body Features


  • Actuator Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 16
  • Number of Switches : 16

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Thickness (MICIN) : 98.42
  • DIP & SIP Switch Contact Current Rating (AMP) : .01
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 8.5 MM  [.334 INCH ]
  • Length : 43.18 MM  [1.699 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Natural
  • DIP & SIP Switch Housing Material : Nylon - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Other


  • Comment : All switches are bottom sealed.

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 25

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.2 MM  [.126 INCH ]
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1-5161390-6
DIP Switches / SIP Switches 1-5161390-6
DIP Switches / SIP Switches 16P DIP SWITCH ASSY

DIP Switches / SIP Switches 16P DIP SWITCH ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 1-5161390-6 1-5161390-6
Product Name DIP Switch DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1437507-9 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers