Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 50MA 48V
SLIDE SWITCH, DPDT, 0.05A, 48V, TH; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 563-1586-ND | 2443283 | AS2D-5M-10-Z | 56AC4705 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.05A, 48V, Th; Contact Configuration Nidec Copal Electronics |
| Terminal Type | Straight PC Pins | PC Terminal | Through Hole | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |