TE Connectivity Slide Switches 1825260-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 8.51 MM  [.335 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 8.51 MM  [.335 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825260-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825260-1
Slide Switches 1825260-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Travel : 2 MM  [.079 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Slide Switch Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 8.51 MM  [.335 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Right Angle Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Side Grade : Instrumentation Product Type : Switch Switch Style : Low Profile Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Travel : 2 MM  [.079 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 3
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 8.51 MM  [.335 INCH ]
  • Length : 24 MM  [.945 INCH ]
  • PCB Tail Length : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Right Angle
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Side
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Style : Low Profile
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Slide Switches - 1825260-1-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825260-1-ND
Slide Switches 1825260-1-ND
Slide Switch SP3T Through Hole, Right Angle

Slide Switch SP3T Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches 1825260-1
SWITCH SLIDE SP3T 300MA 125V

SWITCH SLIDE SP3T 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825260-1 1825260-1-ND 1825260-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1591-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 450-1973-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 1437581-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Slide Switches - 1825280-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.1000 amps
Base Material Metal
View Details
4 suppliers