NKK Switches Subminiature Slide AS23CH

Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote
Description
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS-Series subminiature slide switches are designed for logic-level circuits, with a 2.54mm x 2.54mm terminal spacing for standard PCB mounting. The AS23CH is a DPDT ON-OFF-ON variant with right-angle terminals and an ESD-protective bracket. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and the upper housing is carbon-blended polyacetal for static dissipation. Operating temperature ranges from -30°C to +85°C, with 90-95% humidity resistance at 40°C and 50G shock tolerance. Wave soldering is recommended. The switches are not UL or CSA recognized.

Datasheet Summary
Powered by GS/AI

The AS-Series subminiature slide switches are designed for logic-level circuits, with a 2.54mm x 2.54mm terminal spacing for standard PCB mounting. The AS23CH is a DPDT ON-OFF-ON variant with right-angle terminals and an ESD-protective bracket. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and the upper housing is carbon-blended polyacetal for static dissipation. Operating temperature ranges from -30°C to +85°C, with 90-95% humidity resistance at 40°C and 50G shock tolerance. Wave soldering is recommended. The switches are not UL or CSA recognized.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Slide - AS23CH - NKK Switches
Scottsdale, AZ, United States
Subminiature Slide
AS23CH
Subminiature Slide AS23CH
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability. Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.

AS-Series Subminiature Slide Switches

  • Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and allows for automated soldering and washing.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation; increased contact stability; and unparalleled logic-level reliability.
  • Molded-in, epoxy-sealed or ultrasonically welded terminals lock out flux, solvents and other contaminants. .100" x .100" terminal spacing conforms to standard PC board grid spacing. Matching indicators available and shown in the Indicator section.
Supplier's Site Datasheet
Slide Switches - 2300-AS23CH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-AS23CH
Slide Switches 2300-AS23CH
SUBMINIATURE SLIDE

SUBMINIATURE SLIDE

Supplier's Site Datasheet
Slide Switches - AS23CH-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
AS23CH-ND
Slide Switches AS23CH-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
AS23CH
Switches - Slide Switches AS23CH
SWITCH SLIDE DPDT 0.4VA 28V

SWITCH SLIDE DPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
AS23CH
Slide Switches AS23CH
Slide Switches DPDT ON-OFF-ON .150" RA W/BRACKET

Slide Switches DPDT ON-OFF-ON .150" RA W/BRACKET

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number AS23CH 2300-AS23CH AS23CH-ND AS23CH AS23CH
Product Name Subminiature Slide Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type PC Pin Straight PC Pins
Current Rating 0.4000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 28 volts
Size Subminiature Standard
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN24ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 2300-MSN24ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Specs
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details
3 suppliers
Specs
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
2 suppliers