Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVZ2F331MRD

Description
330µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1433-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1433-ND
Aluminum Electrolytic Capacitors 493-1433-ND
330µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 315V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVZ2F331MRD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UVZ2F331MRD
Capacitors - Aluminum Electrolytic Capacitors UVZ2F331MRD
CAP ALUM 330UF 20% 315V RADIAL

CAP ALUM 330UF 20% 315V RADIAL

Supplier's Site
Capacitor Alum Elec 330Uf, 315V, 20%, Radial; Capacitance Nichicon - 55K2646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 330Uf, 315V, 20%, Radial; Capacitance Nichicon
55K2646
Capacitor Alum Elec 330Uf, 315V, 20%, Radial; Capacitance Nichicon 55K2646
CAPACITOR ALUM ELEC 330UF, 315V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 330UF, 315V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):315V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-1433-ND UVZ2F331MRD 55K2646
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 330Uf, 315V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details