Nichicon (America) Corporation Aluminum Electrolytic Capacitors UVP1H2R2MDD1TD

Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-12702-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12702-1-ND
Aluminum Electrolytic Capacitors 493-12702-1-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-12702-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-12702-3-ND
Aluminum Electrolytic Capacitors 493-12702-3-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UVP1H2R2MDD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UVP1H2R2MDD1TD
Capacitors - Aluminum Electrolytic Capacitors UVP1H2R2MDD1TD
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon - 65R2645 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon
65R2645
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon 65R2645
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon - 65R2644 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon
65R2644
Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon 65R2644
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 50V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-12702-1-ND UVP1H2R2MDD1TD 65R2645
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2.2Uf, 50V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details