The Aluminum Electrolytic Capacitor, 330µF, 25V, 20%, Radial, is a bi-polarized capacitor suitable for use in entertainment electronics. It operates within a temperature range of -40°C to +85°C and has a rated voltage of 25V. The capacitance tolerance is ±20% at a frequency of 120Hz and 20°C. The leakage current is specified to be no more than 0.03CV or 3µA after 5 minutes of applying the rated voltage at 20°C. This capacitor is RoHS compliant, ensuring it meets environmental regulations. It is designed for a lifespan of 10,000 hours at 105°C, making it a reliable choice for various applications. The product features a radial lead type and is marked with white lettering on a black sleeve for easy identification.
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | UVP1E331MHD-ND | UVP1E331MHD | 55K1980 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 25V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |