Nichicon (America) Corporation Aluminum Capacitors - UUR0J331MCL1GS UUR0J331MCL1GS

Description
Manufacturer: Nichicon Win Source Part Number: 902362-UUR0J331MCL1G S Series: UUR Operating Temperature Range: -40°C ~ 85°C Features: 330 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-6205-6, UUR0J331MCL1GS-ND, 493-6205-1, 493-6205-2
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 902362-UUR0J331MCL1G S Series: UUR Operating Temperature Range: -40°C ~ 85°C Features: 330 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-6205-6, UUR0J331MCL1GS-ND, 493-6205-1, 493-6205-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - UUR0J331MCL1GS - 902362-UUR0J331MCL1GS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UUR0J331MCL1GS
902362-UUR0J331MCL1GS
Aluminum Capacitors - UUR0J331MCL1GS 902362-UUR0J331MCL1GS
Manufacturer: Nichicon Win Source Part Number: 902362-UUR0J331MCL1G S Series: UUR Operating Temperature Range: -40°C ~ 85°C Features: 330 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-6205-6, UUR0J331MCL1GS-ND, 493-6205-1, 493-6205-2

Manufacturer: Nichicon
Win Source Part Number: 902362-UUR0J331MCL1GS
Series: UUR
Operating Temperature Range: -40°C ~ 85°C
Features: 330 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-6205-6, UUR0J331MCL1GS-ND, 493-6205-1, 493-6205-2

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 190mA Capacitor
58-UUR0J331MCL1GS
SMD 330uF 6.3V 190mA Capacitor 58-UUR0J331MCL1GS
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 6.2mm) SMD 190mA 2000h 85°C T/R Product overview: UUR0J331MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUR0J331MCL1GS can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 6.3V 20% (8 X 6.2mm) SMD 190mA 2000h 85°C T/R Product overview: UUR0J331MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UUR0J331MCL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-6205-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6205-2-ND
Aluminum Electrolytic Capacitors 493-6205-2-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6205-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6205-1-ND
Aluminum Electrolytic Capacitors 493-6205-1-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UUR0J331MCL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UUR0J331MCL1GS
Aluminum Electrolytic Capacitors UUR0J331MCL1GS
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UUR0J331MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UUR0J331MCL1GS
Capacitors - Aluminum Electrolytic Capacitors UUR0J331MCL1GS
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Capacitor Alum Elect, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 55K1596 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
55K1596
Capacitor Alum Elect, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 55K1596
CAPACITOR ALUM ELECT, 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UR Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UR Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 902362-UUR0J331MCL1GS 58-UUR0J331MCL1GS 493-6205-2-ND UUR0J331MCL1GS UUR0J331MCL1GS 55K1596
Product Name Aluminum Capacitors - UUR0J331MCL1GS SMD 330uF 6.3V 190mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1126-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details