Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors USR1E100MDD1TE

Description
CAP ALUM 10UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 10UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - USR1E100MDD1TE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
USR1E100MDD1TE
Capacitors - Aluminum Electrolytic Capacitors USR1E100MDD1TE
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elect, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon - 27T0619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon
27T0619
Capacitor Alum Elect, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon 27T0619
CAPACITOR ALUM ELECT, 10UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 10UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - USR1E100MDD1TE - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
USR1E100MDD1TE
Aluminum Electrolytic Capacitors USR1E100MDD1TE
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number USR1E100MDD1TE 27T0619 USR1E100MDD1TE
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 10Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details