CAP ALUM 47UF 20% 10V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 89T1110 | USA1A470MDD1TE |
| Product Name | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |