220µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 250V RADIAL
220uF 250 V dc Aluminium Electrolytic Capacitor; PW Series 8000h 20(Dia.)x40mm
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-2028-ND | 55K0421 | UPW2E221MRD | 555-UPW2E221MRD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors | 220uF 250 V dc Aluminium Electrolytic Capacitor; PW Series 8000h 20(Dia.)x40mm |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |