Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1V221MPH

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPW1V221MPH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPW1V221MPH-ND
Aluminum Electrolytic Capacitors UPW1V221MPH-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,220Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon - 36B4196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon
36B4196
Capacitor,220Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon 36B4196
Capacitor,220uF,35VD C,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,220uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1V221MPH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1V221MPH
Capacitors - Aluminum Electrolytic Capacitors UPW1V221MPH
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UPW1V221MPH-ND 36B4196 UPW1V221MPH
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details