Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPW1J151MPD

Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1939-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1939-ND
Aluminum Electrolytic Capacitors 493-1939-ND
150µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7152943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152943
Aluminium Capacitors 7152943
Nichicon UPW1J151MPD Capacitor

Nichicon UPW1J151MPD Capacitor

Supplier's Site
Aluminium Capacitors - 1677809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1677809
Aluminium Capacitors 1677809
Nichicon UPW1J151MPD Capacitor

Nichicon UPW1J151MPD Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - UPW1J151MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UPW1J151MPD
Aluminum Electrolytic Capacitors UPW1J151MPD
CAP ALUM 150UF 20% 63V RADIAL

CAP ALUM 150UF 20% 63V RADIAL

Supplier's Site
Capacitor Alum Elec 150Uf, 63V, 20%, Radial; Capacitance Nichicon - 55K0294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 63V, 20%, Radial; Capacitance Nichicon
55K0294
Capacitor Alum Elec 150Uf, 63V, 20%, Radial; Capacitance Nichicon 55K0294
CAPACITOR ALUM ELEC 150UF, 63V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 150UF, 63V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 150UF 20% 63V RADIAL - 555-UPW1J151MPD - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 150UF 20% 63V RADIAL
555-UPW1J151MPD
CAP ALUM 150UF 20% 63V RADIAL 555-UPW1J151MPD
CAP ALUM 150UF 20% 63V RADIAL

CAP ALUM 150UF 20% 63V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPW1J151MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPW1J151MPD
Capacitors - Aluminum Electrolytic Capacitors UPW1J151MPD
CAP ALUM 150UF 20% 63V RADIAL

CAP ALUM 150UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1939-ND 7152943 UPW1J151MPD 55K0294 555-UPW1J151MPD UPW1J151MPD
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 150Uf, 63V, 20%, Radial; Capacitance Nichicon CAP ALUM 150UF 20% 63V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers