The Aluminum Electrolytic Capacitor 1000µF, 25V, 20%, Radial from Nichicon is designed for applications requiring low impedance and high reliability. It features a capacitance tolerance of ±20% and is rated for a lifetime of 7000 hours at 105°C. The capacitor is compliant with RoHS standards and is AEC-Q200 compliant, making it suitable for automotive applications. It has a lead spacing of 5mm and is marked with a dark brown sleeve. The capacitor is intended for use in switching power supplies and other electronic circuits where stable performance is essential.
Al cap Radial PW series 25V 1000uF
Al cap Radial PW series 25V 1000uF
Al cap Radial PW series 25V 1000uF
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
1000uF ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 25V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7152678 | 7152678P | 493-1831-ND | UPW1E102MHD | 55K0211 | UPW1E102MHD |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |