10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
CAP ALUM 10UF 20% 450V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-12102-3-ND | UPS2W100MHD1TN | 26T9607 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |