0.47µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 0.47UF 20% 350V RADIAL
CAPACITOR ALUM ELECT, 0.47UF, 350V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-17162-ND | UPS2VR47MPD | 55K0005 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 0.47Uf, 350V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |