Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS1H100MDD

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15836-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15836-ND
Aluminum Electrolytic Capacitors 493-15836-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 10Uf, 50V, 20%, Radial; Capacitance Nichicon - 54K9881 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10Uf, 50V, 20%, Radial; Capacitance Nichicon
54K9881
Capacitor Alum Elec 10Uf, 50V, 20%, Radial; Capacitance Nichicon 54K9881
CAPACITOR ALUM ELEC 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:PS RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10UF, 50V, 20%, RADIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:PS RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPS1H100MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS1H100MDD
Capacitors - Aluminum Electrolytic Capacitors UPS1H100MDD
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15836-ND 54K9881 UPS1H100MDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 10Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details