Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPS0J472MHD

Description
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UPS0J472MHD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UPS0J472MHD-ND
Aluminum Electrolytic Capacitors UPS0J472MHD-ND
4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

4700µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,4700Uf,6.3Vdc,20-% Tol,20+% Tol Nichicon - 54K9825 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4700Uf,6.3Vdc,20-% Tol,20+% Tol Nichicon
54K9825
Capacitor,4700Uf,6.3Vdc,20-% Tol,20+% Tol Nichicon 54K9825
Capacitor,4700uF,6.3 VDC,20-% Tol,20+% Tol

Capacitor,4700uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS0J472MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS0J472MHD
Capacitors - Aluminum Electrolytic Capacitors UPS0J472MHD
CAP ALUM 4700UF 20% 6.3V RADIAL

CAP ALUM 4700UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number UPS0J472MHD-ND 54K9825 UPS0J472MHD
Product Name Aluminum Electrolytic Capacitors Capacitor,4700Uf,6.3Vdc,20-% Tol,20+% Tol Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details