1µF 350V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Capacitor,1uF,350VDC
CAP ALUM 1UF 20% 350V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | UPM2V010MPD-ND | 54K9796 | UPM2V010MPD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,1Uf,350Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |