33µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 33UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-10357-3-ND | 26T8380 | UMW1C330MDD1TP |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF |