10µF 250V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
10µF 250V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
CAP ALUM 10UF 20% 250V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13872-1-ND | 29X1792 | ULD2E100MPD1TD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |