22µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAPACITOR ALUM ELECT, 22UF, 100V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 22UF 20% 100V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16883-ND | 54K8512 | UKL2A220MPD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 22Uf, 100V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |