Nichicon (America) Corporation Aluminum Electrolytic Capacitors UKA1A153MHD

Description
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-4600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4600-ND
Aluminum Electrolytic Capacitors 493-4600-ND
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 15000Uf, 10V, 20%, Radial; Capacitance Nichicon - 75T4881 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15000Uf, 10V, 20%, Radial; Capacitance Nichicon
75T4881
Aluminum Electrolytic Capacitor, 15000Uf, 10V, 20%, Radial; Capacitance Nichicon 75T4881
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 10V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 10V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UKA1A153MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UKA1A153MHD
Capacitors - Aluminum Electrolytic Capacitors UKA1A153MHD
CAP ALUM 15000UF 20% 10V RADIAL

CAP ALUM 15000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-4600-ND 75T4881 UKA1A153MHD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15000Uf, 10V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details