Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors UJB0L822THD

Description
CAP ALUM 8200UF 5.5V RADIAL
Description
CAP ALUM 8200UF 5.5V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - UJB0L822THD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UJB0L822THD
Capacitors - Aluminum Electrolytic Capacitors UJB0L822THD
CAP ALUM 8200UF 5.5V RADIAL

CAP ALUM 8200UF 5.5V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 8200Uf, 5.5V, 20%, Radial; Capacitance Nichicon - 58R7830 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 8200Uf, 5.5V, 20%, Radial; Capacitance Nichicon
58R7830
Aluminum Electrolytic Capacitor, 8200Uf, 5.5V, 20%, Radial; Capacitance Nichicon 58R7830
ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 5.5V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):5.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 8200UF, 5.5V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):5.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number UJB0L822THD 58R7830
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 8200Uf, 5.5V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers