Nichicon (America) Corporation 330uF 35V 1360mA Capacitor UHV1V331MPD

Description
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1360mA 6000h 105°C Bulk Product overview: UHV1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHV1V331MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1360mA 6000h 105°C Bulk Product overview: UHV1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHV1V331MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 35V 1360mA Capacitor
58-UHV1V331MPD
330uF 35V 1360mA Capacitor 58-UHV1V331MPD
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1360mA 6000h 105°C Bulk Product overview: UHV1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHV1V331MPD can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1360mA 6000h 105°C Bulk Product overview: UHV1V331MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHV1V331MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358200-UHV1V331MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358200-UHV1V331MPD
Capacitors - Aluminum Electrolytic Capacitors 1358200-UHV1V331MPD
Win Source Part Number: 1358200-UHV1V331MPD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UHV Package: Bulk Product Status: Not For New Designs Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 6000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 680 mA @ 120 Hz Ripple Current @ High Frequency: 2.475 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 43 mOhms

Win Source Part Number: 1358200-UHV1V331MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UHV
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 680 mA @ 120 Hz
Ripple Current @ High Frequency: 2.475 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.551" (14.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 43 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-15310-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15310-ND
Aluminum Electrolytic Capacitors 493-15310-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UHV1V331MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UHV1V331MPD
Aluminum Electrolytic Capacitors UHV1V331MPD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHV1V331MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHV1V331MPD
Capacitors - Aluminum Electrolytic Capacitors UHV1V331MPD
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Radial; Capacitance Nichicon - 58R7780 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Radial; Capacitance Nichicon
58R7780
Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Radial; Capacitance Nichicon 58R7780
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UHV1V331MPD 1358200-UHV1V331MPD 493-15310-ND UHV1V331MPD UHV1V331MPD 58R7780
Product Name 330uF 35V 1360mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers