Win Source Part Number: 1358011-UHE1V182MHD6
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UHE
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.344 A @ 120 Hz
Ripple Current @ High Frequency: 2.93 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.984" (25.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 21 mOhms
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Alum Electrolytic Cap 1800uF 35V 20% Radial 60mR ESR 2.93A Product overview: UHE1V182MHD6 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 35V, 2.93A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 35V, 2.93A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1V182MHD6 can be used for catalog matching and distributor lookup.
CAP ALUM 1800UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 1800UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358011-UHE1V182MHD6 | 493-1594-ND | 58-UHE1V182MHD6 | UHE1V182MHD6 | 54K8059 | UHE1V182MHD6 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1800uF 35V 2.93A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 1800Uf, 35V, 20%, Radial; Capacitance Nichicon | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |