ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 16V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 56UF, 16V, 20%, RADIAL; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Series:HERoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65R1936 | 65R1937 |
| Product Name | Aluminum Electrolytic Capacitor, 56Uf, 16V, 20%, Radial; Capacitance Nichicon | Capacitor Alum Elec, 56Uf, 16V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 56 microF | 56 microF |