Nichicon (America) Corporation Aluminum Electrolytic Capacitors UFW1V153MRD

Description
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11038-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11038-ND
Aluminum Electrolytic Capacitors 493-11038-ND
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

15000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 15000Uf, 35V, 20%, Radial; Capacitance Nichicon - 58R7647 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15000Uf, 35V, 20%, Radial; Capacitance Nichicon
58R7647
Aluminum Electrolytic Capacitor, 15000Uf, 35V, 20%, Radial; Capacitance Nichicon 58R7647
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 35V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 35V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UFW1V153MRD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UFW1V153MRD
Capacitors - Aluminum Electrolytic Capacitors UFW1V153MRD
CAP ALUM 15000UF 20% 35V RADIAL

CAP ALUM 15000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11038-ND 58R7647 UFW1V153MRD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15000Uf, 35V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details