820µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 70mOhm 2000 Hrs @ 135°C
SMT - Large Chip / TP&REEL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-13570-2-ND | 48AJ6834 |
| Product Name | Aluminum Electrolytic Capacitors | Smt Large Chip / Tp&reel Nichicon |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |