Manufacturer: Nichicon
Win Source Part Number: 901814-UCS2E220MPD1T
Series: UCS
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - 8000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-4745-1, 493-4745-3
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Cap Aluminum Lytic 22uF 250V 20% (10 X 20mm) Radial 5mm 500mA 8000h 105°C Product overview: UCS2E220MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E220MPD1TD can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 250V RADIAL
CAP ALUM 22UF 20% 250V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 901814-UCS2E220MPD1TD | 493-4745-3-ND | 58-UCS2E220MPD1TD | UCS2E220MPD1TD | UCS2E220MPD1TD | 26T6255 |
| Product Name | Aluminum Capacitors - UCS2E220MPD1TD | Aluminum Electrolytic Capacitors | 22uF 250V 500mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial, Can | Through Hole; Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Features | Polarized | Polarized | Polarized |