10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
SMT - Small Chip / TP&REEL
Aluminum Electrolytic Capacitors - SMD 16V 10uf 20% Audio-SMT
CAP ALUM 10UF 20% 16V SMD
CAP ALUM 10UF 20% 16V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-17801-2-ND | 493-17801-6-ND | 48AJ6770 | UCQ1C100MCL1GB | UCQ1C100MCL1GB | UCQ1C100MCL1GB |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smt Small Chip / Tp&reel Nichicon | Aluminum Electrolytic Capacitors - SMD | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |