Nichicon (America) Corporation Capacitors - Aluminum Electrolytic Capacitors UBT2W330MHD

Description
Win Source Part Number: 1358005-UBT2W330MHD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UBT Package: Bulk Product Status: Last Time Buy Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 2000 Hrs @ 125°C Applications: Automotive Ripple Current @ Low Frequency: 203 mA @ 120 Hz Ripple Current @ High Frequency: 365.4 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.319" (33.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358005-UBT2W330MHD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UBT Package: Bulk Product Status: Last Time Buy Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 2000 Hrs @ 125°C Applications: Automotive Ripple Current @ Low Frequency: 203 mA @ 120 Hz Ripple Current @ High Frequency: 365.4 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.319" (33.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358005-UBT2W330MHD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358005-UBT2W330MHD
Capacitors - Aluminum Electrolytic Capacitors 1358005-UBT2W330MHD
Win Source Part Number: 1358005-UBT2W330MHD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UBT Package: Bulk Product Status: Last Time Buy Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 2000 Hrs @ 125°C Applications: Automotive Ripple Current @ Low Frequency: 203 mA @ 120 Hz Ripple Current @ High Frequency: 365.4 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.319" (33.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358005-UBT2W330MHD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UBT
Package: Bulk
Product Status: Last Time Buy
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 2000 Hrs @ 125°C
Applications: Automotive
Ripple Current @ Low Frequency: 203 mA @ 120 Hz
Ripple Current @ High Frequency: 365.4 mA @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.319" (33.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
33uF 450V Capacitor
58-UBT2W330MHD
33uF 450V Capacitor 58-UBT2W330MHD
33uF 450V Aluminum Electrolytic Capacitor, Radial, 125°C Product overview: UBT2W330MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UBT2W330MHD can be used for catalog matching and distributor lookup.

33uF 450V Aluminum Electrolytic Capacitor, Radial, 125°C Product overview: UBT2W330MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UBT2W330MHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UBT2W330MHD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UBT2W330MHD
Aluminum Electrolytic Capacitors UBT2W330MHD
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site Datasheet
Capacitor Alum Elect, 33Uf, 450V, 20%, Radial; Capacitance Nichicon - 54K7689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 33Uf, 450V, 20%, Radial; Capacitance Nichicon
54K7689
Capacitor Alum Elect, 33Uf, 450V, 20%, Radial; Capacitance Nichicon 54K7689
CAPACITOR ALUM ELECT, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358005-UBT2W330MHD 58-UBT2W330MHD UBT2W330MHD 54K7689
Product Name Capacitors - Aluminum Electrolytic Capacitors 33uF 450V Capacitor Aluminum Electrolytic Capacitors Capacitor Alum Elect, 33Uf, 450V, 20%, Radial; Capacitance Nichicon
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details