CAP ALUM 220UF 20% 25V RADIAL
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 555-UBT1E221MPD1TD | 26T5984 |
| Product Name | CAP ALUM 220UF 20% 25V RADIAL | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Electrostatic Capacitors | ALUMINUM (WET) |