Nichicon (America) Corporation Aluminum Electrolytic Capacitors UBC1E101MNS1GS

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-4458-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4458-6-ND
Aluminum Electrolytic Capacitors 493-4458-6-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-4458-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4458-2-ND
Aluminum Electrolytic Capacitors 493-4458-2-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-4458-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-4458-1-ND
Aluminum Electrolytic Capacitors 493-4458-1-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UBC1E101MNS1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UBC1E101MNS1GS
Capacitors - Aluminum Electrolytic Capacitors UBC1E101MNS1GS
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site
Capacitor Alum Elect, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R6744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R6744
Capacitor Alum Elect, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R6744
CAPACITOR ALUM ELECT, 100UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:BC Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 100UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:BC Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-4458-6-ND 493-4458-2-ND UBC1E101MNS1GS 58R6744
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers