560µF 4V Aluminum - Polymer Capacitors Radial, Can 15mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 560UF 20% 4V T/H
CAP ALUM POLY 560UF 20% 4V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PLS0G561MCL2-ND | PLS0G561MCL2 | PLS0G561MCL2 | 26T5298 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |