Nichicon (America) Corporation Aluminum - Polymer Capacitors PLF1E560MDO2

Description
56µF 25V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 25V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-16561-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-16561-ND
Aluminum - Polymer Capacitors 493-16561-ND
56µF 25V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 105°C

56µF 25V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PLF1E560MDO2 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLF1E560MDO2
Aluminum - Polymer Capacitors PLF1E560MDO2
CAP ALUM POLY 56UF 20% 25V T/H

CAP ALUM POLY 56UF 20% 25V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLF1E560MDO2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLF1E560MDO2
Capacitors - Aluminum - Polymer Capacitors PLF1E560MDO2
CAP ALUM POLY 56UF 20% 25V T/H

CAP ALUM POLY 56UF 20% 25V T/H

Supplier's Site
Polymer / Bulk Nichicon - 58R6533 - Newark, An Avnet Company
Chicago, IL, United States
Polymer / Bulk Nichicon
58R6533
Polymer / Bulk Nichicon 58R6533
Polymer / BULK

Polymer / BULK

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-16561-ND PLF1E560MDO2 PLF1E560MDO2 58R6533
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Polymer / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers