2µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Axial
700V, 2UF, 10 PERCENT, AXIAL SWI
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PHC1704200KN-ND | PHC1704200KN |
| Product Name | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |