Nichicon (America) Corporation Aluminum - Polymer Capacitors PCV1D271MCL1GS

Description
270µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4374-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4374-2-ND
Aluminum - Polymer Capacitors 493-4374-2-ND
270µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 3000 Hrs @ 105°C

270µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PCV1D271MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCV1D271MCL1GS
Aluminum - Polymer Capacitors PCV1D271MCL1GS
CAP ALUM POLY 270UF 20% 20V SMD

CAP ALUM POLY 270UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCV1D271MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCV1D271MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCV1D271MCL1GS
CAP ALUM POLY 270UF 20% 20V SMD

CAP ALUM POLY 270UF 20% 20V SMD

Supplier's Site
Capacitor Poly Alum, 270Uf, 20V, 20%, Smd; Capacitance Nichicon - 26T5251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Alum, 270Uf, 20V, 20%, Smd; Capacitance Nichicon
26T5251
Capacitor Poly Alum, 270Uf, 20V, 20%, Smd; Capacitance Nichicon 26T5251
CAPACITOR POLY ALUM, 270UF, 20V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:27mohm; Height:10mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLY ALUM, 270UF, 20V, 20%, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:27mohm; Height:10mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-4374-2-ND PCV1D271MCL1GS PCV1D271MCL1GS 26T5251
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Poly Alum, 270Uf, 20V, 20%, Smd; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers