Nichicon (America) Corporation Aluminum - Polymer Capacitors PCF1E470MCL1GS

Description
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-13412-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-13412-2-ND
Aluminum - Polymer Capacitors 493-13412-2-ND
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-13412-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-13412-6-ND
Aluminum - Polymer Capacitors 493-13412-6-ND
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-13412-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-13412-1-ND
Aluminum - Polymer Capacitors 493-13412-1-ND
47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

47µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PCF1E470MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCF1E470MCL1GS
Aluminum - Polymer Capacitors PCF1E470MCL1GS
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCF1E470MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCF1E470MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCF1E470MCL1GS
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd, Full Reel; Capacitance Nichicon - 08R0978 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd, Full Reel; Capacitance Nichicon
08R0978
Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd, Full Reel; Capacitance Nichicon 08R0978
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-13412-2-ND 493-13412-6-ND PCF1E470MCL1GS PCF1E470MCL1GS 08R0978
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd, Full Reel; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details