CAPACITOR, 3UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):315VRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80AH5426 |
| Product Name | Capacitor, 3Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Metallized PP |