Nichicon (America) Corporation Capacitor, 90Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon MHBS355900KRST

Description
CAPACITOR, 90UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 6 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes
Description
CAPACITOR, 90UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 6 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 90Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 90Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon
80AH3716
Capacitor, 90Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon 80AH3716
CAPACITOR, 90UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 6 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, 90UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 6 Pin; Capacitance:90µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH3716
Product Name Capacitor, 90Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details