Nichicon (America) Corporation Capacitors - Film Capacitors MABA045180KJL

Description
CAP FILM 18UF 10% 370VDC RADIAL
Datasheet
Description
CAP FILM 18UF 10% 370VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MABA045180KJL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MABA045180KJL
Capacitors - Film Capacitors MABA045180KJL
CAP FILM 18UF 10% 370VDC RADIAL

CAP FILM 18UF 10% 370VDC RADIAL

Supplier's Site
Motor Run Capacitor, 18Uf, 160Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4965 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 18Uf, 160Vac, Rad; Dielectric Type Icel By Nichicon
78AH4965
Motor Run Capacitor, 18Uf, 160Vac, Rad; Dielectric Type Icel By Nichicon 78AH4965
MOTOR RUN CAPACITOR, 18UF, 160VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:18µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mmRoHS Compliant: Yes

MOTOR RUN CAPACITOR, 18UF, 160VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:18µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MABA045180KJL 78AH4965
Product Name Capacitors - Film Capacitors Motor Run Capacitor, 18Uf, 160Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications Motors / Motor Starting; Motor Run Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers